PE42359 Evaluation Kit. The PE42359 UltraCMOS® RF switch is designed to cover a broad range of applications from 10 MHz through 3 GHz. This reflective switch integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface, and can be controlled using either single-pin or complementary control inputs. Using a nominal +3-volt power supply voltage, a typical input 1 dB compression point of +33.5 dBm can be achieved. PE42359 also meets the quality and performance standards for automotive applications and has received AEC-Q100 Grade 2 certification.
Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087281-EK42359-01
Type: Switch, SPDT
For Use With/Related Products: PE42359
Frequency: 10MHz to 3GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
KIT EVAL FOR PE42359
| Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | EK42359-01 | 1087281-EK42359-01 | EK42359-01 |
| Product Name | Switch Evaluation Board | RF Evaluation and Development Kits, Boards - EK42359-01 | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board | Developement Board |