Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PIC24F PIC24F Curiosity PIC® PIC MCU 16-Bit Embedded Evaluation Board
Win Source Part Number: 1366684-DM240004
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 33 pct.
Type: MCU 16-Bit
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC®
Package: Bulk
Product Status: Active
Base Product Number: DM240004
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 5A992C
Core Processor: PIC
Utilized IC / Part: PIC24F
Platform: PIC24F Curiosity
Contents: Board(s)
Suggested Programming Environment: MPLAB X
Interconnect System: mikroBUS Click
Board Type: Evaluation Platform
Development Boards & Kits - PIC/DSPIC PIC24F Curiosity Dev Board
DEVELOPMENT BOARD, 16BIT PIC MCU; Silicon Manufacturer:Microch
| Richardson RFPD | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | DM240004 | DM240004-ND | 1366684-DM240004 | DM240004 | 23AC4136 | DM240004 |
| Product Name | Microcontroller - Development Tool | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards & Kits - PIC/DSPIC | Development Board, 16Bit Pic Mcu; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |