PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1027973-DM163025-1
Category: Development Boards, Kits, Programmers>Evaluati
Series: PICDEM™
Type: Interface
Package: Bag
Standard Package: 1
Function: USB 2.0 Host/Controller
Supplied Contents: Board(s)
Primary Attributes: Full Speed (12Mbps)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: PIC18F45K50
Alternative Parts (Cross-Reference): ATMEGA16-16AU; ATMEGA8-16PU; ATMEGA2560-16AU;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.8585
Mfr: Microchip Technology
Base Product Number: DM163025
PICDEM FS USB Demo Board, PIC18F45K50
Development Boards & Kits - PIC / DSPIC USB DEMO BOARD
PIC18F45K50, PICDEM, FS, USB, DEV KIT; Silicon Manufacturer:Microch
BOARD DEMO PICDEM PIC18F45K50
| DigiKey | Richardson RFPD | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | DM163025-1-ND | DM163025-1 | 1027973-DM163025-1 | 7863895 | DM163025-1 | 84W7853 | DM163025-1 |
| Product Name | Evaluation and Demonstration Boards and Kits | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Microcontroller Development Tools | Development Boards & Kits - PIC / DSPIC | Pic18F45K50, Picdem, Fs, Usb, Dev Kit; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Development Suite / Kit | Developement Board; Development Suite / Kit | Developement Board | Developement Board |