Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1232383-DM164140
Category: Development Boards, Kits, Programmers>Evaluati
Series: PIC®
Type: MCU 8-Bit
Core Processor: PIC
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: PIC16F18855
Board Type: Evaluation Platform
Platform: MPLAB® Xpress
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Base Product Number: DM164140
RoHS Status: Not applicable
PIC16F18855 MPLAB® Xpress PIC® PIC MCU 8-Bit Embedded Evaluation Board
MICROCHIP MPLAB XPRESS DEV BRD,DM164140
Development Boards & Kits - PIC/DSPIC MPLAB Xpress Development Board
MPLAB XPRESS PIC16F18855 EVAL BD
EVALUATION BOARD, MCU; Silicon Manufacturer:Microch
| Richardson RFPD | Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | DM164140 | 1232383-DM164140 | DM164140-ND | 1229825 | DM164140 | DM164140 | 82Y6594 |
| Product Name | Microcontroller - Development Tool | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Microcontroller Development Tools | Development Boards & Kits - PIC/DSPIC | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Evaluation Board, Mcu; Silicon Manufacturer Microchip |
| Category | Developement Board | Developement Board | Development Suite / Kit | Developement Board; Development Suite / Kit | Developement Board | Developement Board |