pSemi Switch Evaluation Board EK42543-04

Description
PE42543 Evaluation Kit. The PE42543 is a HaRP™ technology-enhanced absorptive SP4T RF switch designed for use in Test/ATE, microwave and other wireless applications. This broadband general purpose switch is a pin-compatible version of the PE42542 with faster switching time and settling time. It exhibits low insertion loss, high isolation and linearity performance from 9 kHz through 18 GHz. No blocking capacitors are required if DC voltage is not present on the RF ports.
Request a Quote Datasheet
Description
PE42543 Evaluation Kit. The PE42543 is a HaRP™ technology-enhanced absorptive SP4T RF switch designed for use in Test/ATE, microwave and other wireless applications. This broadband general purpose switch is a pin-compatible version of the PE42542 with faster switching time and settling time. It exhibits low insertion loss, high isolation and linearity performance from 9 kHz through 18 GHz. No blocking capacitors are required if DC voltage is not present on the RF ports.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Evaluation Board - EK42543-03 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
EK42543-03
Switch Evaluation Board EK42543-03
PE42543 Evaluation Kit. The PE42543 is a HaRP™ technology-enhanced absorptive SP4T RF switch designed for use in Test/ATE, microwave and other wireless applications. This broadband general purpose switch is a pin-compatible version of the PE42542 with faster switching time and settling time. It exhibits low insertion loss, high isolation and linearity performance from 9 kHz through 18 GHz. No blocking capacitors are required if DC voltage is not present on the RF ports.

PE42543 Evaluation Kit. The PE42543 is a HaRP™ technology-enhanced absorptive SP4T RF switch designed for use in Test/ATE, microwave and other wireless applications. This broadband general purpose switch is a pin-compatible version of the PE42542 with faster switching time and settling time. It exhibits low insertion loss, high isolation and linearity performance from 9 kHz through 18 GHz. No blocking capacitors are required if DC voltage is not present on the RF ports.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number EK42543-03
Product Name Switch Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2672985 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY4609 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers