pSemi RF, RFID, Wireless Evaluation Boards EK42422-01

Description
PE42422 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board
Request a Quote Datasheet
Description
PE42422 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 1046-1056-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1046-1056-ND
RF, RFID, Wireless Evaluation Boards 1046-1056-ND
PE42422 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board

PE42422 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1140381-EK42422-01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1140381-EK42422-01
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1140381-EK42422-01
Win Source Part Number: 1140381-EK42422-01 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: UltraCMOS®, HaRP™ Type: Switch, SPDT Package: Box For Use With/Related Products: PE42422 Standard Package: 1 Frequency: 5MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: pSemi Other Names: 1046-1056,EK4242201 Base Product Number: EK42422

Win Source Part Number: 1140381-EK42422-01
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: UltraCMOS®, HaRP™
Type: Switch, SPDT
Package: Box
For Use With/Related Products: PE42422
Standard Package: 1
Frequency: 5MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: pSemi
Other Names: 1046-1056,EK4242201
Base Product Number: EK42422

Buy Now Datasheet
Switch Evaluation Board - EK42422-01 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
EK42422-01
Switch Evaluation Board EK42422-01
The PE42422 a HaRP technology-enhanced SPDT RF switch designed to cover a broad range of applications for 100-6000 MHz.This reflective switch integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface and requires no external components.

The PE42422 a HaRP technology-enhanced SPDT RF switch designed to cover a broad range of applications for 100-6000 MHz.This reflective switch integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface and requires no external components.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK42422-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK42422-01
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK42422-01
BOARD EVAL SPDT SW FOR PE42422

BOARD EVAL SPDT SW FOR PE42422

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1046-1056-ND 1140381-EK42422-01 EK42422-01 EK42422-01
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Switch Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-82+,DF782,50 OHM / RoHS - TB-410-82+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2857128 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - MDEV900HP3PPSRS23-ND - DigiKey
Specs
Supported System Receiver
View Details
2 suppliers