Win Source Part Number: 1138464-DT100111
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: 150-DT100111
Base Product Number: DT100111
- Transceiver Evaluation Board
The AVR-BLE development board makes eXtreme Low Power (XLP) wireless applications development quick and easy. It combines a powerful AVR ATmega3208 microcontroller, an ATECC608A CryptoAuthentication
The board USB interface provides a convenient serial port (virtual UART), the simplicity of drag and drop programming, but also full programmer and debugger capabilities supported by two award-winning Integrated Development Environments (IDEs) - Atmel Studio and Microchip MPLAB® X IDE - giving you the freedom to innovate with your environment of choice.
Connect it to your Bluetooth LE capable mobile phone or tablet using the LightBlue® app (iOS and Android versions available) to activate the exclusive graphical user interface and interact with all the boards sensors and features.
DEV BOARD, BLUETOOTH LOW ENERGY; Silicon Manufacturer:Microch
AVR-BLE IOT XLP DEV BOARD
| Win Source Electronics | DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1138464-DT100111 | 150-DT100111-ND | DT100111 | 51AH8232 | DT100111 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Bluetooth Development Kit | Dev Board, Bluetooth Low Energy; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |