pSemi RF, RFID, Wireless Evaluation Boards EK42520-03

Description
PE42520 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board
Request a Quote Datasheet
Description
PE42520 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 1046-1083-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1046-1083-ND
RF, RFID, Wireless Evaluation Boards 1046-1083-ND
PE42520 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board

PE42520 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1127946-EK42520-03 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1127946-EK42520-03
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1127946-EK42520-03
Win Source Part Number: 1127946-EK42520-03 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: UltraCMOS®, HaRP™ Type: Switch, SPDT Package: Box For Use With/Related Products: PE42520 Standard Package: 1 Frequency: 9kHz ~ 13GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: pSemi Other Names: EK42520-02,1046-1083 Base Product Number: EK42520

Win Source Part Number: 1127946-EK42520-03
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: UltraCMOS®, HaRP™
Type: Switch, SPDT
Package: Box
For Use With/Related Products: PE42520
Standard Package: 1
Frequency: 9kHz ~ 13GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: pSemi
Other Names: EK42520-02,1046-1083
Base Product Number: EK42520

Buy Now Datasheet
Switch Evaluation Board - EK42520-03 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
EK42520-03
Switch Evaluation Board EK42520-03
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK42520-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK42520-03
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK42520-03
EVAL BOARD FOR PE42520

EVAL BOARD FOR PE42520

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1046-1083-ND 1127946-EK42520-03 EK42520-03 EK42520-03
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Switch Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB for BAT-2+ (WITH CONN) - TB-BAT-2C+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details