Microchip Technology, Inc. Embedded MCU, DSP Evaluation Boards DM320103

Description
PIC32MX470F512H PIC32MX470 Curiosity PIC® MIPS32® M4K™ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
PIC32MX470F512H PIC32MX470 Curiosity PIC® MIPS32® M4K™ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - DM320103-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
DM320103-ND
Embedded MCU, DSP Evaluation Boards DM320103-ND
PIC32MX470F512H PIC32MX470 Curiosity PIC® MIPS32® M4K™ MCU 32-Bit Embedded Evaluation Board

PIC32MX470F512H PIC32MX470 Curiosity PIC® MIPS32® M4K™ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller - Development Tool - DM320103 - Richardson RFPD
Downers Grove, IL, United States
Microcontroller - Development Tool
DM320103
Microcontroller - Development Tool DM320103
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1366692-DM320103 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1366692-DM320103
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1366692-DM320103
Win Source Part Number: 1366692-DM320103 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 35 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® Package: Bulk Product Status: Active Base Product Number: DM320103 Mounting Type: Fixed HTSUS: 8473.30.1180 REACH Status: REACH Unaffected ECCN: 5A992C Core Processor: MIPS32® M4K™ Utilized IC / Part: PIC32MX470F512H Platform: PIC32MX470 Curiosity Contents: Board(s) Suggested Programming Environment: MPLAB X Interconnect System: mikroBUS Click, X32 Board Type: Evaluation Platform

Win Source Part Number: 1366692-DM320103
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 35 pct.
Type: MCU 32-Bit
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC®
Package: Bulk
Product Status: Active
Base Product Number: DM320103
Mounting Type: Fixed
HTSUS: 8473.30.1180
REACH Status: REACH Unaffected
ECCN: 5A992C
Core Processor: MIPS32® M4K™
Utilized IC / Part: PIC32MX470F512H
Platform: PIC32MX470 Curiosity
Contents: Board(s)
Suggested Programming Environment: MPLAB X
Interconnect System: mikroBUS Click, X32
Board Type: Evaluation Platform

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - DM320103 - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
DM320103
Embedded MCU, DSP Evaluation Boards DM320103
PIC32MX470 CURIOSITY EVAL BRD

PIC32MX470 CURIOSITY EVAL BRD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - PIC / DSPIC
DM320103
Development Boards & Kits - PIC / DSPIC DM320103
Development Boards & Kits - PIC / DSPIC Curiosity PIC32MX470 Development Board

Development Boards & Kits - PIC / DSPIC Curiosity PIC32MX470 Development Board

Buy Now Datasheet
Dev Board, Curiosity Pic32 Mcu; Silicon Manufacturer Microchip - 18AC7232 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Curiosity Pic32 Mcu; Silicon Manufacturer Microchip
18AC7232
Dev Board, Curiosity Pic32 Mcu; Silicon Manufacturer Microchip 18AC7232
DEV BOARD, CURIOSITY PIC32 MCU; Silicon Manufacturer:Microch ip; No. of Bits:32bit; Silicon Family Name:PIC32MX4xx; Core Architecture:PIC; Core Sub-Architecture:PIC 32; Silicon Core Number:PIC32MX470; Kit Contents:Curiosity DevelopmentRoHS Compliant: Yes

DEV BOARD, CURIOSITY PIC32 MCU; Silicon Manufacturer:Microchip; No. of Bits:32bit; Silicon Family Name:PIC32MX4xx; Core Architecture:PIC; Core Sub-Architecture:PIC32; Silicon Core Number:PIC32MX470; Kit Contents:Curiosity DevelopmentRoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - DM320103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
DM320103
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards DM320103
PIC32MX470 CURIOSITY EVAL BRD

PIC32MX470 CURIOSITY EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number DM320103-ND DM320103 1366692-DM320103 DM320103 DM320103 18AC7232 DM320103
Product Name Embedded MCU, DSP Evaluation Boards Microcontroller - Development Tool Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards & Kits - PIC / DSPIC Dev Board, Curiosity Pic32 Mcu; Silicon Manufacturer Microchip Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Microchip (PIC®) Microchip Microchip; Other PIC32MX470 Curiosity; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,VSW2,JZ1436,50 OHM - TB-530+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2251592 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details