pSemi Switch Evaluation Board EK4250-01

Description
The PE4250 is a HaRP™-enhanced Reflective SPDT (single pole double throw) RF Switch for use in general switching applications and mobile infrastructure. This device offers a flexible supply voltage of 3.3/5V, single-pin or complementary pin control inputs, and 4000 V ESD tolerance. It presents a simple alternative solution to pin diode and mechanical relay switches. Peregrine's HaRP™ technology enhancements deliver high linearity and exceptional performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior to GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet
Description
The PE4250 is a HaRP™-enhanced Reflective SPDT (single pole double throw) RF Switch for use in general switching applications and mobile infrastructure. This device offers a flexible supply voltage of 3.3/5V, single-pin or complementary pin control inputs, and 4000 V ESD tolerance. It presents a simple alternative solution to pin diode and mechanical relay switches. Peregrine's HaRP™ technology enhancements deliver high linearity and exceptional performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior to GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Evaluation Board - EK4250-01 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
EK4250-01
Switch Evaluation Board EK4250-01
The PE4250 is a HaRP™-enhanced Reflective SPDT (single pole double throw) RF Switch for use in general switching applications and mobile infrastructure. This device offers a flexible supply voltage of 3.3/5V, single-pin or complementary pin control inputs, and 4000 V ESD tolerance. It presents a simple alternative solution to pin diode and mechanical relay switches. Peregrine's HaRP™ technology enhancements deliver high linearity and exceptional performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior to GaAs with the economy and integration of conventional CMOS.

The PE4250 is a HaRP™-enhanced Reflective SPDT (single pole double throw) RF Switch for use in general switching applications and mobile infrastructure. This device offers a flexible supply voltage of 3.3/5V, single-pin or complementary pin control inputs, and 4000 V ESD tolerance. It presents a simple alternative solution to pin diode and mechanical relay switches. Peregrine's HaRP™ technology enhancements deliver high linearity and exceptional performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior to GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet
RF Evaluation and Development Kits, Boards - EK4250-01 - 1087296-EK4250-01 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - EK4250-01
1087296-EK4250-01
RF Evaluation and Development Kits, Boards - EK4250-01 1087296-EK4250-01
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087296-EK4250-01 Type: Switch, SPDT For Use With/Related Products: PE4250 Frequency: 10MHz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087296-EK4250-01
Type: Switch, SPDT
For Use With/Related Products: PE4250
Frequency: 10MHz to 3GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK4250-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK4250-01
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK4250-01
KIT EVAL FOR 4250 RF SWITCH

KIT EVAL FOR 4250 RF SWITCH

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EK4250-01 1087296-EK4250-01 EK4250-01
Product Name Switch Evaluation Board RF Evaluation and Development Kits, Boards - EK4250-01 Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-AEK-DB1-NSP250-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
TB,HFCN,FV1206-1,50 OHM - TB-285 - Mini-Circuits
Specs
Category Developement Board
View Details