Win Source Part Number: 1138871-EK4312-13
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: UltraCMOS®, HaRP™
Type: Attenuator
Package: Box
For Use With/Related Products: PE4312
Standard Package: 1
Frequency: 1MHz ~ 4GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: pSemi
Other Names: 1046-1097,EK4312-11
Base Product Number: EK4312
PE4312 UltraCMOS®, HaRP™ Attenuator Evaluation Board
The PE4312 is a 50Ω, HaRP™ technology-enhanced 6-bit RF Digital Step Attenuator (DSA) designed for use in 3G/4G wireless infrastructure and other high performance RF applications. An integrated digital control interface supports both serial and parallel programming of the attenuation, including the capability to program an initial attenuation state at power-up. Covering a 31.5 dB attenuation range in 0.5 dB steps, it maintains high linearity and low power consumption from 1 MHz through 4 GHz.
The PE4312 Evaluation Kit (EVK) includes the application software and hardware required to control and evaluate the functionality of the DSA using a PC running the Windows operating system to control the USB interface board.
EVAL BOARD RF DIGITAL STEP ATTEN
| Win Source Electronics | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1138871-EK4312-13 | 1046-1097-ND | EK4312-13 | EK4312-13 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Attenuator - Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board | Developement Board |