The Win Source Electronics part number 1232300-DM164137 is an evaluation board designed for 8-bit PICmicro microcontrollers. It is categorized under development boards and is part of the Curiosity Low Pin Count platform. The board utilizes 8-pin, 14-pin, or 20-pin PICmicro microcontrollers and features a mikroBUS Click interconnect system, allowing for easy integration with add-on boards. The suggested programming environment for this evaluation platform is MPLAB X. The board is packaged in a box and is classified under ECCN EAR99, with an MSL level of 1, indicating it is suitable for unlimited exposure to moisture. The product is REACH unaffected, ensuring compliance with environmental regulations.
Win Source Part Number: 1232300-DM164137
Category: Development Boards, Kits, Programmers>Evaluati
Series: PIC®
Type: MCU 8-Bit
Core Processor: PIC
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: 8-pin, 14-pin, or 20-pin PICmicro Microcontrollers
Board Type: Evaluation Platform
Platform: Curiosity Low Pin Count
Mounting Type: Socket
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Base Product Number: DM164137
Suggested Programming Environment: MPLAB X
Interconnect System: mikroBUS Click
8-pin, 14-pin, or 20-pin PICmicro Microcontrollers Curiosity Low Pin Count PIC® PIC MCU 8-Bit Embedded Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Development Boards & Kits - PIC / DSPIC 8-Bit Curiosity Brd Development Board
DEV KIT, CURIOSITY DEBUGGER; Silicon Manufacturer:Microch
CURIOSITY 8/14/20 PIN PIC EVAL
CURIOSITY 8/14/20 PIN PIC EVAL
| Win Source Electronics | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1232300-DM164137 | DM164137-ND | DM164137 | DM164137 | 52Y6143 | DM164137 | DM164137 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Linear ICs - Evaluation Board | Development Boards & Kits - PIC / DSPIC | Dev Kit, Curiosity Debugger; Silicon Manufacturer Microchip | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board | Developement Board |