pSemi RF Evaluation and Development Kits, Boards - EK42742-03 EK42742-03

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791632-EK42742-03 Series: UltraCMOS Type: Switch, SPDT For Use With/Related Products: PE42742 Frequency: 5MHz ~ 2.2GHz Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791632-EK42742-03 Series: UltraCMOS Type: Switch, SPDT For Use With/Related Products: PE42742 Frequency: 5MHz ~ 2.2GHz Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - EK42742-03 - 791632-EK42742-03 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - EK42742-03
791632-EK42742-03
RF Evaluation and Development Kits, Boards - EK42742-03 791632-EK42742-03
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791632-EK42742-03 Series: UltraCMOS Type: Switch, SPDT For Use With/Related Products: PE42742 Frequency: 5MHz ~ 2.2GHz Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 791632-EK42742-03
Series: UltraCMOS
Type: Switch, SPDT
For Use With/Related Products: PE42742
Frequency: 5MHz ~ 2.2GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switch Evaluation Board - EK42742-03 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
EK42742-03
Switch Evaluation Board EK42742-03
The SPDT Switch Evaluation Kit facilitates customer evaluation of the PE42742 SPDT switch. The RF common port is connected through a 75 Ω transmission line to J2. Ports 1 and 2 are connected through 75 Ω transmission lines to J1 and J3. A through line connects F connectors J4 and J5. This transmission line can be used to estimate the PCB loss over the environmental conditions. J6 provides DC and digital inputs to the device. The board is composed of a two metal layer FR4 material with a total thickness of 0.032”. The transmission lines are hybrid microstrip/coplanar waveguide with ground plane (28 mil core, 12 mil width, 12 mil gap). The provided jumpers short the control pins to ground for logic low. With the jumper removed the control input rises to VDD for logic high through the 1 MΩ pull up resistor. These resistors will draw several microamps from VDD. They are not required for normal operation.

The SPDT Switch Evaluation Kit facilitates customer evaluation of the PE42742 SPDT switch. The RF common port is connected through a 75 Ω transmission line to J2. Ports 1 and 2 are connected through 75 Ω transmission lines to J1 and J3. A through line connects F connectors J4 and J5. This transmission line can be used to estimate the PCB loss over the environmental conditions. J6 provides DC and digital inputs to the device. The board is composed of a two metal layer FR4 material with a total thickness of 0.032”. The transmission lines are hybrid microstrip/coplanar waveguide with ground plane (28 mil core, 12 mil width, 12 mil gap). The provided jumpers short the control pins to ground for logic low. With the jumper removed the control input rises to VDD for logic high through the 1 MΩ pull up resistor. These resistors will draw several microamps from VDD. They are not required for normal operation.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK42742-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK42742-03
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK42742-03
KIT EVAL FOR PE42742 RF SWITCH

KIT EVAL FOR PE42742 RF SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 791632-EK42742-03 EK42742-03 EK42742-03
Product Name RF Evaluation and Development Kits, Boards - EK42742-03 Switch Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV-GPS-FM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
Development Tool Accessories - 2305101 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details