Microchip Technology, Inc. Linear ICs - Evaluation Board DM182017-1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - DM182017-1 - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
DM182017-1
Linear ICs - Evaluation Board DM182017-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1038652-DM182017-1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1038652-DM182017-1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1038652-DM182017-1
Win Source Part Number: 1038652-DM182017-1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: PICtail™ Type: Key Fob Package: Box For Use With/Related Products: PIC12LF1840T39A Standard Package: 1 Frequency: 433.92MHz Supplied Contents: Board(s), Cable(s), Accessories Alternative Parts (Cross-Reference): ADL5246-EVALZ; MAX7036EVKIT-433+; MAX1473EVKIT-433; MAX7042EVKIT-433+; MICRF219A-433-EV; ATA5724-DK; EZR-LEDK1W-434; ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: Microchip Technology Other Names: DM1820171 Base Product Number: DM182017

Win Source Part Number: 1038652-DM182017-1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: PICtail™
Type: Key Fob
Package: Box
For Use With/Related Products: PIC12LF1840T39A
Standard Package: 1
Frequency: 433.92MHz
Supplied Contents: Board(s), Cable(s), Accessories
Alternative Parts (Cross-Reference): ADL5246-EVALZ; MAX7036EVKIT-433+; MAX1473EVKIT-433; MAX7042EVKIT-433+; MICRF219A-433-EV; ATA5724-DK; EZR-LEDK1W-434;
ECCN: 5A992C
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: Microchip Technology
Other Names: DM1820171
Base Product Number: DM182017

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - DM182017-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
DM182017-1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards DM182017-1
KIT DEV REMOTE CONTROL 433.92MHZ

KIT DEV REMOTE CONTROL 433.92MHZ

Supplier's Site
Dev Kit, Pic12Lf Mcu, Wireless Security Control; Silicon Manufacturer Microchip - 26W9559 - Newark, An Avnet Company
Chicago, IL, United States
Dev Kit, Pic12Lf Mcu, Wireless Security Control; Silicon Manufacturer Microchip
26W9559
Dev Kit, Pic12Lf Mcu, Wireless Security Control; Silicon Manufacturer Microchip 26W9559
DEV KIT, PIC12LF MCU, WIRELESS SECURITY CONTROL; Silicon Manufacturer:Microch ip; Silicon Core Number:PIC12LF1840T3 9A; Kit Application Type:Wireless Security Remote Control; Application Sub Type:-; Product Range:

DEV KIT, PIC12LF MCU, WIRELESS SECURITY CONTROL; Silicon Manufacturer:Microchip; Silicon Core Number:PIC12LF1840T39A; Kit Application Type:Wireless Security Remote Control; Application Sub Type:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number DM182017-1 1038652-DM182017-1 DM182017-1 26W9559
Product Name Linear ICs - Evaluation Board Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Dev Kit, Pic12Lf Mcu, Wireless Security Control; Silicon Manufacturer Microchip
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576800 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,ERA-9SM+,WW107.50 OHM - TB-408-9SM+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Micro - AS-RTK2B-MICRO-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3290-TMA400 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Touch Screen Controller
View Details