pSemi Switch Evaluation Board EK42850-04

Description
The PE42850 is a HaRP™ technology-enhanced SP5T high power RF switch for use in cellular and other wireless applications. It has both a standard and attenuated RX mode. It also delivers high linearity and excellent harmonics performance. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42850 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-oninsulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet
Description
The PE42850 is a HaRP™ technology-enhanced SP5T high power RF switch for use in cellular and other wireless applications. It has both a standard and attenuated RX mode. It also delivers high linearity and excellent harmonics performance. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42850 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-oninsulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Evaluation Board - EK42850-04 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
EK42850-04
Switch Evaluation Board EK42850-04
The PE42850 is a HaRP™ technology-enhanced SP5T high power RF switch for use in cellular and other wireless applications. It has both a standard and attenuated RX mode. It also delivers high linearity and excellent harmonics performance. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42850 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-oninsulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE42850 is a HaRP™ technology-enhanced SP5T high power RF switch for use in cellular and other wireless applications. It has both a standard and attenuated RX mode. It also delivers high linearity and excellent harmonics performance. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42850 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-oninsulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet
RF, RFID, Wireless Evaluation Boards - 1046-1067-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1046-1067-ND
RF, RFID, Wireless Evaluation Boards 1046-1067-ND
PE42850 UltraCMOS® Switch, SP5T Evaluation Board

PE42850 UltraCMOS® Switch, SP5T Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1108338-EK42850-04 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1108338-EK42850-04
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1108338-EK42850-04
Win Source Part Number: 1108338-EK42850-04 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: UltraCMOS® Type: Switch, SP5T Package: Box For Use With/Related Products: PE42850 Standard Package: 1 Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: pSemi Other Names: 1046-1067,EK42850-03 Base Product Number: EK42850

Win Source Part Number: 1108338-EK42850-04
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: UltraCMOS®
Type: Switch, SP5T
Package: Box
For Use With/Related Products: PE42850
Standard Package: 1
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: pSemi
Other Names: 1046-1067,EK42850-03
Base Product Number: EK42850

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK42850-04 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK42850-04
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK42850-04
BOARD EVAL FOR EV42850

BOARD EVAL FOR EV42850

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EK42850-04 1046-1067-ND 1108338-EK42850-04 EK42850-04
Product Name Switch Evaluation Board RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MGVA-63+DL1020,50 OHM - TB-666-50-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details