Win Source Part Number: 1208553-EK42452-01
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: UltraCMOS®, HaRP™
Type: Switch, SP5T
Package: Box
For Use With/Related Products: PE42452
Standard Package: 1
Frequency: 450MHz ~ 4GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: pSemi
Other Names: 1046-1093
Base Product Number: EK42452
Evaluation Board for PE42452.The PE42452 is a HaRP™ technology-enhanced absorptive SP5T RF switch designed for use in 3G/4G wireless infrastructure and other high performance RF applications.
PE42452 UltraCMOS®, HaRP™ Switch, SP5T Evaluation Board
BOARD EVAL FOR PE42452
| Win Source Electronics | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1208553-EK42452-01 | EK42452-01 | 1046-1093-ND | EK42452-01 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Switch Evaluation Board | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board | Developement Board |