Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1207579-DM240011
Category: Development Boards, Kits, Programmers>Evaluati
Series: PIC®
Type: MCU 16-Bit
Core Processor: PIC
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), OLED
Utilized IC / Part: PIC24FJ256GB106
Board Type: Evaluation Platform
Platform: MPLAB®
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: Microchip Technology
Base Product Number: DM240011
Development Boards & Kits - PIC / DSPIC MPLAB Starter Kit for PIC24F MCU
EVALUATION BOARD, MPLAB STARTER KIT; Silicon Manufacturer:Microch
MPLAB PIC24FJ256GB106 EVAL BRD
| Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | DM240011 | 1207579-DM240011 | DM240011 | 98M0708 | DM240011 |
| Product Name | Microcontroller - Development Tool | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards & Kits - PIC / DSPIC | Evaluation Board, Mplab Starter Kit; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |