pSemi Switch Evaluation Board EK42448-01

Description
The PE42448 is a HaRPTM technology-enhanced SP4T RF switch that supports a frequency range from 10 MHz to 6 GHz. It delivers extremely low insertion loss and high linearity with high input power handling capability, making this device ideal for hybrid analog beamforming and in 5G massive MIMO (multi-input multi-output) applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42448 is manufactured on pSemi’s UltraCMOS+ process, a patented advanced form of silicon-on-insulator (SOI) technology. Key Features Low insertion loss: 0.42 dB at 2.6 GHz typical. 0.6 dB at 3.8 GHz typical High linearity IIP3: 88.5 dBm High power handling: 39.5 dBm RMS, 11 dBm PAR +115 C operating temperature Packaging: 20-lead 4 x 4 mm LGA Applications Analog hybrid beamforming RF front end 5G massive MIMO active antenna system (AAS) 4G/4.5G TD-LTE macro/micro cell/RRH
Request a Quote Datasheet
Description
The PE42448 is a HaRPTM technology-enhanced SP4T RF switch that supports a frequency range from 10 MHz to 6 GHz. It delivers extremely low insertion loss and high linearity with high input power handling capability, making this device ideal for hybrid analog beamforming and in 5G massive MIMO (multi-input multi-output) applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42448 is manufactured on pSemi’s UltraCMOS+ process, a patented advanced form of silicon-on-insulator (SOI) technology. Key Features Low insertion loss: 0.42 dB at 2.6 GHz typical. 0.6 dB at 3.8 GHz typical High linearity IIP3: 88.5 dBm High power handling: 39.5 dBm RMS, 11 dBm PAR +115 C operating temperature Packaging: 20-lead 4 x 4 mm LGA Applications Analog hybrid beamforming RF front end 5G massive MIMO active antenna system (AAS) 4G/4.5G TD-LTE macro/micro cell/RRH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Evaluation Board - EK42448-01 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
EK42448-01
Switch Evaluation Board EK42448-01
The PE42448 is a HaRPTM technology-enhanced SP4T RF switch that supports a frequency range from 10 MHz to 6 GHz. It delivers extremely low insertion loss and high linearity with high input power handling capability, making this device ideal for hybrid analog beamforming and in 5G massive MIMO (multi-input multi-output) applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42448 is manufactured on pSemi’s UltraCMOS+ process, a patented advanced form of silicon-on-insulator (SOI) technology. Key Features Low insertion loss: 0.42 dB at 2.6 GHz typical. 0.6 dB at 3.8 GHz typical High linearity IIP3: 88.5 dBm High power handling: 39.5 dBm RMS, 11 dBm PAR +115 C operating temperature Packaging: 20-lead 4 x 4 mm LGA Applications Analog hybrid beamforming RF front end 5G massive MIMO active antenna system (AAS) 4G/4.5G TD-LTE macro/micro cell/RRH

The PE42448 is a HaRPTM technology-enhanced SP4T RF switch that supports a frequency range from 10 MHz to 6 GHz. It delivers extremely low insertion loss and high linearity with high input power handling capability, making this device ideal for hybrid analog beamforming and in 5G massive MIMO (multi-input multi-output) applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42448 is manufactured on pSemi’s UltraCMOS+ process, a patented advanced form of silicon-on-insulator (SOI) technology.

Key Features

  • Low insertion loss: 0.42 dB at 2.6 GHz typical. 0.6 dB at 3.8 GHz typical
  • High linearity IIP3: 88.5 dBm
  • High power handling: 39.5 dBm RMS, 11 dBm PAR
  • +115 C operating temperature
  • Packaging: 20-lead 4 x 4 mm LGA

Applications

  • Analog hybrid beamforming RF front end
  • 5G massive MIMO active antenna system (AAS)
  • 4G/4.5G TD-LTE macro/micro cell/RRH
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number EK42448-01
Product Name Switch Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TSY-13LNB+,MC1631-1,50 OHM - TB-943-13LNB+ - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1743257 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers