pSemi RF Evaluation and Development Kits, Boards - EK4251-01 EK4251-01

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087297-EK4251-01 Type: Switch, SPDT For Use With/Related Products: PE4251 Frequency: 10MHz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087297-EK4251-01 Type: Switch, SPDT For Use With/Related Products: PE4251 Frequency: 10MHz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - EK4251-01 - 1087297-EK4251-01 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - EK4251-01
1087297-EK4251-01
RF Evaluation and Development Kits, Boards - EK4251-01 1087297-EK4251-01
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087297-EK4251-01 Type: Switch, SPDT For Use With/Related Products: PE4251 Frequency: 10MHz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087297-EK4251-01
Type: Switch, SPDT
For Use With/Related Products: PE4251
Frequency: 10MHz to 3GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switch Evaluation Board - EK4251-01 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
EK4251-01
Switch Evaluation Board EK4251-01
Evaluation Kit for the PE4251 switch. The PE4251 is a HaRP™-enhanced Absorptive SPDT (single pole double throw) RF Switch for use in general switching applications and mobile infrastructure. This device offers a flexible supply voltage of 3.3/5V, single-pin or complementary pin control inputs, and 4kV ESD tolerance. It presents a simple alternative solution to pin diode and mechanical relay switches. Peregrine's HaRP™ technology enhancements deliver high linearity and exceptional performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior to GaAs with the economy and integration of conventional CMOS.

Evaluation Kit for the PE4251 switch. The PE4251 is a HaRP™-enhanced Absorptive SPDT (single pole double throw) RF Switch for use in general switching applications and mobile infrastructure. This device offers a flexible supply voltage of 3.3/5V, single-pin or complementary pin control inputs, and 4kV ESD tolerance. It presents a simple alternative solution to pin diode and mechanical relay switches. Peregrine's HaRP™ technology enhancements deliver high linearity and exceptional performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior to GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK4251-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK4251-01
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK4251-01
KIT EVAL FOR 4251 RF SWITCH

KIT EVAL FOR 4251 RF SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1087297-EK4251-01 EK4251-01 EK4251-01
Product Name RF Evaluation and Development Kits, Boards - EK4251-01 Switch Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305128 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PGA-1021+,DF782,50 OHM RoHS - TB-596-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details