Microchip Technology, Inc. Microcontroller Development Tools DM164136

Description
CURIOSITY HPC 8BIT PIC DEV BRD,DM164136
Request a Quote Datasheet
Description
CURIOSITY HPC 8BIT PIC DEV BRD,DM164136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 1240947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1240947
Microcontroller Development Tools 1240947
CURIOSITY HPC 8BIT PIC DEV BRD,DM164136

CURIOSITY HPC 8BIT PIC DEV BRD,DM164136

Supplier's Site
Linear ICs - Evaluation Board - DM164136 - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
DM164136
Linear ICs - Evaluation Board DM164136
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Embedded MCU, DSP Evaluation Boards - DM164136-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
DM164136-ND
Embedded MCU, DSP Evaluation Boards DM164136-ND
PIC Micro® MCU Curiosity High Pin Count PIC® PIC MCU 8-Bit Embedded Evaluation Board

PIC Micro® MCU Curiosity High Pin Count PIC® PIC MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1220634-DM164136 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1220634-DM164136
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1220634-DM164136
Win Source Part Number: 1220634-DM164136 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: PIC® Type: MCU 8-Bit Core Processor: PIC Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: PIC Micro® MCU Board Type: Evaluation Platform Platform: Curiosity High Pin Count Mounting Type: Socket ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: DM164136 Suggested Programming Environment: MPLAB X Interconnect System: mikroBUS Click

Win Source Part Number: 1220634-DM164136
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: PIC®
Type: MCU 8-Bit
Core Processor: PIC
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: PIC Micro® MCU
Board Type: Evaluation Platform
Platform: Curiosity High Pin Count
Mounting Type: Socket
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: DM164136
Suggested Programming Environment: MPLAB X
Interconnect System: mikroBUS Click

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - DM164136 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
DM164136
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards DM164136
CURIOSITY HIGH PIN CNT PIC MICRO

CURIOSITY HIGH PIN CNT PIC MICRO

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - PIC / DSPIC
DM164136
Development Boards & Kits - PIC / DSPIC DM164136
Development Boards & Kits - PIC / DSPIC Curiosity HPC Development Board

Development Boards & Kits - PIC / DSPIC Curiosity HPC Development Board

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1240947 DM164136 DM164136-ND 1220634-DM164136 DM164136 DM164136
Product Name Microcontroller Development Tools Linear ICs - Evaluation Board Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - PIC / DSPIC
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Test Board for AVA-6183MP+ - TB-AVA-6183MPC+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2576799 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System I2C
View Details