MTCH101 - Proximity Sensor Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1366694-DM160220
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bulk
Product Status: Active
Base Product Number: DM160220
HTSUS: 8473.30.1180
REACH Status: REACH Unaffected
ECCN: EAR99
Utilized IC / Part: MTCH101
Sensor Type: Proximity
Supplied Contents: Board(s)
BOARD DEMO FOR MTCH101
Touch Sensor Development Tools MTCH101 Touch Sensing Demo Board
BOARD DEMO FOR MTCH101
EVALUATION BOARD, PROXIMITY TOUCH SENSOR; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Microch
DEV BOARD, 1-CH PROXIMITY DETECTOR; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Microch
| DigiKey | RS Components, Ltd. | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | DM160220-ND | 9048405 | DM160220 | 1366694-DM160220 | DM160220 | DM160220 | DM160220 | 67X5058 |
| Product Name | Sensor Evaluation Boards | HMI Development Tools | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Touch Sensor Development Tools | Sensor Evaluation Boards | Evaluation Board, Proximity Touch Sensor; Kit Application Type Microchip |
| Manufacturer | Microchip (PIC®) | Microchip | Microchip; Other |