pSemi RF, RFID, Wireless Evaluation Boards EK423422-01

Description
PE423422 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board
Request a Quote Datasheet
Description
PE423422 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 1046-1127-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1046-1127-ND
RF, RFID, Wireless Evaluation Boards 1046-1127-ND
PE423422 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board

PE423422 UltraCMOS®, HaRP™ Switch, SPDT Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1131332-EK423422-01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1131332-EK423422-01
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1131332-EK423422-01
Win Source Part Number: 1131332-EK423422-01 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: UltraCMOS®, HaRP™ Type: Switch, SPDT Package: Box For Use With/Related Products: PE423422 Standard Package: 1 Frequency: 100MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: pSemi Other Names: 1046-1127 Base Product Number: EK423422

Win Source Part Number: 1131332-EK423422-01
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: UltraCMOS®, HaRP™
Type: Switch, SPDT
Package: Box
For Use With/Related Products: PE423422
Standard Package: 1
Frequency: 100MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: pSemi
Other Names: 1046-1127
Base Product Number: EK423422

Buy Now Datasheet
Switch Evaluation Board - EK423422-01 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
EK423422-01
Switch Evaluation Board EK423422-01
PE423422 Evaluation Kit

PE423422 Evaluation Kit

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK423422-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK423422-01
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK423422-01
EVAL BOARD FOR PE423422

EVAL BOARD FOR PE423422

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1046-1127-ND 1131332-EK423422-01 EK423422-01 EK423422-01
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Switch Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TEST BOARD FOR 99-01-2678 CS - TB-1072+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000968-80-ND - DigiKey
Specs
Supported System Antenna
View Details
Development Tool Accessories - 2010724 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details