ETHERNET CONTROLLER, 10 MB/S, SI
ETHERNET CONTROLLER, 10 MB/S, SI
ETHERNET CONTROLLER, 10 MB/S, SI
Ethernet MAC Controller IEEE 802.3, 10 Base-T PHY SPI Interface 32-QFN (4x4)
ETHERNET CONTROLLER, 10 MB/S, SI
ETHERNET CONTROLLER, 10 MB/S, SI
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 488-NCN26010XMNTXGDKR-ND | NCN26010XMNTXG | NCN26010XMNTXG | NCN26010XMNTXG |
| Product Name | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | SPI; Ethernet | SPI; SPI | SPI; Ethernet; SPI | Ethernet; Ethernet |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 2.97V ~ 3.63V | Other; 2.97V ~ 3.63V | Other; 2.97V ~ 3.63V | Other |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |