IC XPNDR 100KHZ I2C SMBUS 16QSOP Product overview: MIC74BQS-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MIC74BQS-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342925-MIC74BQS-TR
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Features: Fan Speed Controller
Package: Tape & Reel
Standard Package: 2,500
Output Type: Open Drain, Push-Pull
Interface: I2C, SMBus
Number of I/O: 8
Current - Output Source/Sink: 7mA, 10mA
Interrupt Output: Yes
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 100 kHz
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC74
RoHS Status: RoHS non-compliant
I/O Expander 8 I²C, SMBus 100kHz 16-QSOP
IC I/O EXPANDER I2C 8B 16QSOP
I/O Expander 8 I²C, SMBus 100 kHz 16-QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MIC74BQS-TR | 1342925-MIC74BQS-TR | MIC74BQS-TR-ND | MIC74BQS-TR | MIC74BQS-TR |
| Product Name | 100KHZ Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander |
| Supply Voltage | Other; 2.7V ~ 3.6V | Other; 2.7V ~ 3.6V | 3V; 3.3V; Other; 2.7V ~ 3.6V | 3.6V; Other | 3.6V; Other; 2.7V ~ 3.6V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |