NXP Semiconductors I/O Expanders PCA9539BSHP

Description
I/O Expander 16 I²C 400kHz 24-HVQFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 16 I²C 400kHz 24-HVQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 568-11437-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-11437-2-ND
I/O Expanders 568-11437-2-ND
I/O Expander 16 I²C 400kHz 24-HVQFN (4x4)

I/O Expander 16 I²C 400kHz 24-HVQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PCA9539BSHP
400KHZ Interface Transceiver IC 749-PCA9539BSHP
IC XPNDR 400KHZ I2C 24HVQFN Product overview: PCA9539BSHP from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9539BSHP can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C 24HVQFN Product overview: PCA9539BSHP from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9539BSHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I/O Expanders - 1084233-PCA9539BSHP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1084233-PCA9539BSHP
Integrated Circuits (ICs) - Interface - I/O Expanders 1084233-PCA9539BSHP
Win Source Part Number: 1084233-PCA9539BSHP Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Output Type: Open Drain Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 50mA Interrupt Output: Yes Voltage - Supply: 2.3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-HVQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz Alternative Parts (Cross-Reference): PCA9701PW,118; PCA9539APW,118; PCA9535CPW,118; TCA9535RGER; TCA9535DBR; TCA9539QPWRQ19352772 96128; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-11437-2,568-1143 7-1,935277296128,568 -11437-6 Base Product Number: PCA9539 Product Status: Last Time Buy

Win Source Part Number: 1084233-PCA9539BSHP
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Output Type: Open Drain
Interface: I2C
Number of I/O: 16
Current - Output Source/Sink: 50mA
Interrupt Output: Yes
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-HVQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400 kHz
Alternative Parts (Cross-Reference): PCA9701PW,118; PCA9539APW,118; PCA9535CPW,118; TCA9535RGER; TCA9535DBR; TCA9539QPWRQ1935277296128;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-11437-2,568-11437-1,935277296128,568-11437-6
Base Product Number: PCA9539
Product Status: Last Time Buy

Buy Now Datasheet
I/O Expanders - PCA9539BSHP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9539BSHP
I/O Expanders PCA9539BSHP
I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)

I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9539BSHP
Interface - I/O Expanders PCA9539BSHP
Interface - I/O Expanders 16b I2C-bus & SMBus lo pwr I/O port

Interface - I/O Expanders 16b I2C-bus & SMBus lo pwr I/O port

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PCA9539BSHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PCA9539BSHP
Integrated Circuits (ICs) - Interface - I-O Expanders PCA9539BSHP
IC XPNDR 400KHZ I2C 24HVQFN

IC XPNDR 400KHZ I2C 24HVQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 568-11437-2-ND 749-PCA9539BSHP 1084233-PCA9539BSHP PCA9539BSHP PCA9539BSHP PCA9539BSHP
Product Name I/O Expanders 400KHZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - I/O Expanders I/O Expanders Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Technology I2C I2C; I²C
Device Type Port / Bus Expander Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V 5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 64-LQFP
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - AD7569SQ/883B - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details