I/O Expander 16 I²C, SMBus 100kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 100kHz 24-TSSOP
Win Source Part Number: 1357158-PCA9535ECDTR
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Features: POR
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Base Product Number: PCA9535
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Output Type: Open Drain
Clock Frequency: 100 kHz
Number of I/O: 16
Interface: I²C, SMBus
Interrupt Output: Yes
Current - Output Source/Sink: 25mA
I2C/SMBus Interface 100kHz/400kHz 5.5V 24-Pin TSSOP T/R Product overview: PCA9535ECDTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 400kHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535ECDTR2G can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
I/O EXPANDER, 2X8BIT, 1MHZ, TSSOP-24; Chip Configuration:2 x 8bit; Bus Frequency:1MHz; IC Interface Type:I2C; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:24Pins; No. of I/O s:16I/O s; RoHS Compliant: Yes
IC XPND 100KHZ I2C SMBUS 24TSSOP
Interface - I/O Expanders 16-BIT I/O EXPANDER
IC I/O EXPANDER 16B 24TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9535ECDTR2GOSTR-ND | 1357158-PCA9535ECDTR2G | 749-PCA9535ECDTR2G | PCA9535ECDTR2G | 31AC1261 | PCA9535ECDTR2G | PCA9535ECDTR2G | PCA9535ECDTR2G |
| Product Name | I/O Expanders | Integrated Circuits (ICs) - Interface - I/O Expanders | 100kHz 400kHz 5.5V TSSOP Interface Transceiver IC | I/O Expanders | I/o Expander, 2X8Bit, 1Mhz, Tssop-24; Chip Configuration Onsemi | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||||
| Device Type | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other; 1.65V | Other | Other; 1.65V ~ 5.5V | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |