I/O Expander 16 I²C, SMBus 400kHz 24-DIP
I/O Expander 16 I²C, SMBus 400 kHz 24-DIP
IC XPNDR 400KHZ I2C SMBUS 24DIP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-2027-5-ND | PCA9555N,112 | PCA9555N,112 |
| Product Name | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | |
| Device Type | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface |
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other |