Microchip Technology, Inc. Interface - Interface - Controllers - OS81110AMR-D1A-010204-V02 OS81110AMR-D1A-010204-V02

Description
Manufacturer: Microchip Technology Win Source Part Number: 806313-OS81110AMR-D1 A-010204-V02 Packaging: Tray Protocol: I2C Function: Controller Interface: I2C, I2S Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 806313-OS81110AMR-D1 A-010204-V02 Packaging: Tray Protocol: I2C Function: Controller Interface: I2C, I2S Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - OS81110AMR-D1A-010204-V02 - 806313-OS81110AMR-D1A-010204-V02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - OS81110AMR-D1A-010204-V02
806313-OS81110AMR-D1A-010204-V02
Interface - Interface - Controllers - OS81110AMR-D1A-010204-V02 806313-OS81110AMR-D1A-010204-V02
Manufacturer: Microchip Technology Win Source Part Number: 806313-OS81110AMR-D1 A-010204-V02 Packaging: Tray Protocol: I2C Function: Controller Interface: I2C, I2S Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 806313-OS81110AMR-D1A-010204-V02
Packaging: Tray
Protocol: I2C
Function: Controller
Interface: I2C, I2S
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
OS81110AMR-D1A-010204-V02
Integrated Circuits (ICs) - Interface - Controllers OS81110AMR-D1A-010204-V02
INIC 150MBPS MOST NETWORK

INIC 150MBPS MOST NETWORK

Supplier's Site
Controllers - OS81110AMR-D1A-010204-V02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I²C Controller I²C, I²S Interface

I²C Controller I²C, I²S Interface

Buy Now
Interface - Controllers - OS81110AMR-D1A-010204-V02 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
OS81110AMR-D1A-010204-V02
Interface - Controllers OS81110AMR-D1A-010204-V02
INIC 150MBPS MOST NETWORK

INIC 150MBPS MOST NETWORK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 806313-OS81110AMR-D1A-010204-V02 OS81110AMR-D1A-010204-V02 OS81110AMR-D1A-010204-V02 OS81110AMR-D1A-010204-V02
Product Name Interface - Interface - Controllers - OS81110AMR-D1A-010204-V02 Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001DA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details