The MIC74BQS is a 2-wire serial I/O expander and fan controller from Quarktwin Technology Ltd. It provides eight bits of general-purpose I/O, which can be individually configured as inputs or outputs. The device supports a 2-wire SMBus/I²C-compatible
I/O Expander 8 I²C, SMBus 100kHz 16-QSOP
IC I/O EXPANDER I2C 8B 16QSOP
IC I/O EXPANDER I2C 8B 16QSOP
I/O Expander 8 I²C, SMBus 100 kHz 16-QSOP
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MIC74BQS-ND | MIC74BQS | MIC74BQS | MIC74BQS |
| Product Name | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |
| Device Type | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 3.6V | Other; 2.7V ~ 3.6V | 3.6V; Other | 3.6V; Other; 2.7V ~ 3.6V |