I/O Expander 16 I²C, SMBus 400kHz 24-SO
IC XPNDR 400KHZ I2C SMBUS 24SO Product overview: PCA9535D,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535D,112 can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 16B 24SOIC
I/O EXPANDER, 16BIT, 400KHZ, SOIC-24; Chip Configuration:16bit;
IC XPNDR 400KHZ I2C SMBUS 24SO
I/O Expander 16 I²C, SMBus 400 kHz 24-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-3377-5-ND | 749-PCA9535D,112 | PCA9535D,112 | 31AC6789 | PCA9535D,112 | PCA9535D,112 |
| Product Name | I/O Expanders | 400KHZ Interface Transceiver IC | I/O Expanders | I/o Expander, 16Bit, 400Khz, Soic-24; Chip Configuration Nxp | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V | Other | Other; 2.3V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |