NXP Semiconductors Integrated Circuits (ICs) - Interface - I/O Expanders PCA9539BS,118

Description
Win Source Part Number: 1084232-PCA9539BS,11 8 Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Output Type: Push-Pull Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Voltage - Supply: 2.3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-HVQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz Alternative Parts (Cross-Reference): LMH0395SQE/NOPB; PCA9548ABS,118; PCA9547BS,118; PCA9535BS,118; USB2422-I/MJ; MCP23S18-E/MJ; MCP23018-E/MJ"PCA953 9BS,118"; PCA9539BS 118; PCA9539BS+118; PCA9539BS118; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: NXPNXPPCA9539BS,118, 935277296118,2156-PC A9539BS,118,568-1841 -2,568-1841-1,568-18 41-6,PCA9539BS118,PC A9539BS-T Base Product Number: PCA9539 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1084232-PCA9539BS,11 8 Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Output Type: Push-Pull Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Voltage - Supply: 2.3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-HVQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz Alternative Parts (Cross-Reference): LMH0395SQE/NOPB; PCA9548ABS,118; PCA9547BS,118; PCA9535BS,118; USB2422-I/MJ; MCP23S18-E/MJ; MCP23018-E/MJ"PCA953 9BS,118"; PCA9539BS 118; PCA9539BS+118; PCA9539BS118; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: NXPNXPPCA9539BS,118, 935277296118,2156-PC A9539BS,118,568-1841 -2,568-1841-1,568-18 41-6,PCA9539BS118,PC A9539BS-T Base Product Number: PCA9539 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - I/O Expanders - 1084232-PCA9539BS,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1084232-PCA9539BS,118
Integrated Circuits (ICs) - Interface - I/O Expanders 1084232-PCA9539BS,118
Win Source Part Number: 1084232-PCA9539BS,11 8 Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Output Type: Push-Pull Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Voltage - Supply: 2.3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-HVQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz Alternative Parts (Cross-Reference): LMH0395SQE/NOPB; PCA9548ABS,118; PCA9547BS,118; PCA9535BS,118; USB2422-I/MJ; MCP23S18-E/MJ; MCP23018-E/MJ"PCA953 9BS,118"; PCA9539BS 118; PCA9539BS+118; PCA9539BS118; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: NXPNXPPCA9539BS,118, 935277296118,2156-PC A9539BS,118,568-1841 -2,568-1841-1,568-18 41-6,PCA9539BS118,PC A9539BS-T Base Product Number: PCA9539 Product Status: Last Time Buy

Win Source Part Number: 1084232-PCA9539BS,118
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-HVQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400 kHz
Alternative Parts (Cross-Reference): LMH0395SQE/NOPB; PCA9548ABS,118; PCA9547BS,118; PCA9535BS,118; USB2422-I/MJ; MCP23S18-E/MJ; MCP23018-E/MJ"PCA9539BS,118"; PCA9539BS 118; PCA9539BS+118; PCA9539BS118;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: NXPNXPPCA9539BS,118,935277296118,2156-PCA9539BS,118,568-1841-2,568-1841-1,568-1841-6,PCA9539BS118,PCA9539BS-T
Base Product Number: PCA9539
Product Status: Last Time Buy

Buy Now Datasheet
I/O Expanders - 568-1841-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-1841-2-ND
I/O Expanders 568-1841-2-ND
I/O Expander 16 I²C, SMBus 400kHz 24-HVQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-HVQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PCA9539BS,118
400KHZ Interface Transceiver IC 749-PCA9539BS,118
IC XPND 400KHZ I2C SMBUS 24HVQFN Product overview: PCA9539BS,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9539BS,118 can be used for catalog matching and distributor lookup.

IC XPND 400KHZ I2C SMBUS 24HVQFN Product overview: PCA9539BS,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9539BS,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - PCA9539BS,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9539BS,118
I/O Expanders PCA9539BS,118
I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)

Buy Now Datasheet
I/O Expanders - PCA9539BS,118 - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9539BS,118
I/O Expanders PCA9539BS,118
IC I/O EXPANDER I2C 16B 24HVQFN

IC I/O EXPANDER I2C 16B 24HVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PCA9539BS,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PCA9539BS,118
Integrated Circuits (ICs) - Interface - I-O Expanders PCA9539BS,118
IC XPND 400KHZ I2C SMBUS 24HVQFN

IC XPND 400KHZ I2C SMBUS 24HVQFN

Supplier's Site
I/o Expander, 16 Bit, 400Khz, Qfn-24, Full Reel; Chip Configuration Nxp - 70R6553 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16 Bit, 400Khz, Qfn-24, Full Reel; Chip Configuration Nxp
70R6553
I/o Expander, 16 Bit, 400Khz, Qfn-24, Full Reel; Chip Configuration Nxp 70R6553
I/O EXPANDER, 16 BIT, 400KHZ, QFN-24, FULL REEL; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:24Pins RoHS Compliant: Yes

I/O EXPANDER, 16 BIT, 400KHZ, QFN-24, FULL REEL; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Expander, 16Bit, 400Khz, Hvqfn-24; Chip Configuration Nxp - 45AC7450 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16Bit, 400Khz, Hvqfn-24; Chip Configuration Nxp
45AC7450
I/o Expander, 16Bit, 400Khz, Hvqfn-24; Chip Configuration Nxp 45AC7450
I/O EXPANDER, 16BIT, 400KHZ, HVQFN-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:HVQFN; No. of Pins:24Pins; No. of RoHS Compliant: Yes

I/O EXPANDER, 16BIT, 400KHZ, HVQFN-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:HVQFN; No. of Pins:24Pins; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1084232-PCA9539BS,118 568-1841-2-ND 749-PCA9539BS,118 PCA9539BS,118 PCA9539BS,118 PCA9539BS,118 70R6553 45AC7450
Product Name Integrated Circuits (ICs) - Interface - I/O Expanders I/O Expanders 400KHZ Interface Transceiver IC I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/o Expander, 16 Bit, 400Khz, Qfn-24, Full Reel; Chip Configuration Nxp I/o Expander, 16Bit, 400Khz, Hvqfn-24; Chip Configuration Nxp
Device Type Port / Bus Expander; Sensor Interface Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other Other; 2.3V Other; 2.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Analog Switches, Multiplexers, Demultiplexers - HEF4053BTT,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 15V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Power Switch ICs - 1708980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details