I/O Expander 16 I²C, SMBus 400kHz 24-HVQFN (4x4)
I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
IC I/O EXPANDER I2C 16B 24HVQFN
Interface - I/O Expanders 16b I2Cbus and SMBus I/O port
IC XPND 400KHZ I2C SMBUS 24HVQFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9555BSHP-ND | PCA9555BSHP | PCA9555BSHP | PCA9555BSHP | PCA9555BSHP |
| Product Name | I/O Expanders | I/O Expanders | I/O Expanders | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |