NXP Semiconductors 400KHZ Interface Transceiver IC PCA6408AHKX

Description
IC XPNDR 400KHZ I2C SMBUS 16XQFN Product overview: PCA6408AHKX from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA6408AHKX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XPNDR 400KHZ I2C SMBUS 16XQFN Product overview: PCA6408AHKX from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA6408AHKX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PCA6408AHKX
400KHZ Interface Transceiver IC 749-PCA6408AHKX
IC XPNDR 400KHZ I2C SMBUS 16XQFN Product overview: PCA6408AHKX from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA6408AHKX can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C SMBUS 16XQFN Product overview: PCA6408AHKX from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA6408AHKX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 568-9909-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-9909-2-ND
I/O Expanders 568-9909-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

Buy Now Datasheet
I/O Expanders - 568-9909-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-9909-6-ND
I/O Expanders 568-9909-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

Buy Now Datasheet
I/O Expanders - 568-9909-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-9909-1-ND
I/O Expanders 568-9909-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

I/O Expander 8 I²C, SMBus 400kHz 16-XQFN (1.8x2.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I/O Expanders - 964649-PCA6408AHKX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
964649-PCA6408AHKX
Integrated Circuits (ICs) - Interface - I/O Expanders 964649-PCA6408AHKX
Win Source Part Number: 964649-PCA6408AHKX Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Push-Pull Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Voltage - Supply: 1.65V ~ 5.5V Package / Case: 16-XFQFN Supplier Device Package: 16-XQFN (1.8x2.6) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz Alternative Parts (Cross-Reference): MCP23009-E/MG; PCA9534D,118; PCF8574T/3,518; PCA9538PW,118; TS3A227ERVAR; PCF8574ADW; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-9909-6,568-9909- 2,935299179115,568-9 909-1 Base Product Number: PCA6408

Win Source Part Number: 964649-PCA6408AHKX
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Interface: I2C, SMBus
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 16-XFQFN
Supplier Device Package: 16-XQFN (1.8x2.6)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400 kHz
Alternative Parts (Cross-Reference): MCP23009-E/MG; PCA9534D,118; PCF8574T/3,518; PCA9538PW,118; TS3A227ERVAR; PCF8574ADW;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-9909-6,568-9909-2,935299179115,568-9909-1
Base Product Number: PCA6408

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PCA6408AHKX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PCA6408AHKX
Integrated Circuits (ICs) - Interface - I-O Expanders PCA6408AHKX
IC XPNDR 400KHZ I2C SMBUS 16XQFN

IC XPNDR 400KHZ I2C SMBUS 16XQFN

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA6408AHKX
Interface - I/O Expanders PCA6408AHKX
Interface - I/O Expanders 8bit IO Expander Low Voltage XQFN

Interface - I/O Expanders 8bit IO Expander Low Voltage XQFN

Buy Now Datasheet
I/O Expanders - PCA6408AHKX - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA6408AHKX
I/O Expanders PCA6408AHKX
IC I/O EXPANDER 8BIT GP 16XQFN

IC I/O EXPANDER 8BIT GP 16XQFN

Supplier's Site Datasheet
I/O Expanders - PCA6408AHKX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA6408AHKX
I/O Expanders PCA6408AHKX
I/O Expander 8 I²C, SMBus 400 kHz 16-XQFN (1.8x2.6)

I/O Expander 8 I²C, SMBus 400 kHz 16-XQFN (1.8x2.6)

Buy Now Datasheet
I/o Expander, 8Bit, 400Khz, Xqfn-16; Chip Configuration Nxp - 31AC6753 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 400Khz, Xqfn-16; Chip Configuration Nxp
31AC6753
I/o Expander, 8Bit, 400Khz, Xqfn-16; Chip Configuration Nxp 31AC6753
I/O EXPANDER, 8BIT, 400KHZ, XQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:XQFN; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 400KHZ, XQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:XQFN; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-PCA6408AHKX 568-9909-2-ND 964649-PCA6408AHKX PCA6408AHKX PCA6408AHKX PCA6408AHKX PCA6408AHKX 31AC6753
Product Name 400KHZ Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders Interface - I/O Expanders I/O Expanders I/O Expanders I/o Expander, 8Bit, 400Khz, Xqfn-16; Chip Configuration Nxp
Device Type Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander; Sensor Interface Port / Bus Expander
Features RoHS RoHS RoHS
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details