Microchip Technology, Inc. Interface - Interface - Controllers - PAS7400B-NGI PAS7400B-NGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 888564-PAS7400B-NGI Features: Ethernet - - MII Interface 384-FCBGA (17x17) Package: Tray Package: 384-BGA, FCBGA Family Name: PAS7400 Categories: Integrated Circuits (ICs) Case / Package: 384-FCBGA (17x17) ECCN: 5A002A1 MIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 888564-PAS7400B-NGI Features: Ethernet - - MII Interface 384-FCBGA (17x17) Package: Tray Package: 384-BGA, FCBGA Family Name: PAS7400 Categories: Integrated Circuits (ICs) Case / Package: 384-FCBGA (17x17) ECCN: 5A002A1 MIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PAS7400B-NGI - 888564-PAS7400B-NGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PAS7400B-NGI
888564-PAS7400B-NGI
Interface - Interface - Controllers - PAS7400B-NGI 888564-PAS7400B-NGI
Manufacturer: Microchip Technology Win Source Part Number: 888564-PAS7400B-NGI Features: Ethernet - - MII Interface 384-FCBGA (17x17) Package: Tray Package: 384-BGA, FCBGA Family Name: PAS7400 Categories: Integrated Circuits (ICs) Case / Package: 384-FCBGA (17x17) ECCN: 5A002A1 MIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 888564-PAS7400B-NGI
Features: Ethernet - - MII Interface 384-FCBGA (17x17)
Package: Tray
Package: 384-BGA, FCBGA
Family Name: PAS7400
Categories: Integrated Circuits (ICs)
Case / Package: 384-FCBGA (17x17)
ECCN: 5A002A1 MIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 90
HTSUS: 8542.31.0001

Buy Now
Interface - Controllers - PAS7400B-NGI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PAS7400B-NGI
Interface - Controllers PAS7400B-NGI
IC ETHERNET MII 384FCBGA

IC ETHERNET MII 384FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PAS7400B-NGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PAS7400B-NGI
Integrated Circuits (ICs) - Interface - Controllers PAS7400B-NGI
IC ETHERNET MII 384FCBGA

IC ETHERNET MII 384FCBGA

Supplier's Site
Controllers - PAS7400B-NGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PAS7400B-NGI
Controllers PAS7400B-NGI
Ethernet MII Interface 384-FCBGA (17x17)

Ethernet MII Interface 384-FCBGA (17x17)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 888564-PAS7400B-NGI PAS7400B-NGI PAS7400B-NGI PAS7400B-NGI
Product Name Interface - Interface - Controllers - PAS7400B-NGI Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Controllers - ADM6996FHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 55501EJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers