Manufacturer: NXP
Win Source Part Number: 104208-PCA9536TK,118
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 4
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-HVSON (3x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC XPNDR 400KHZ I2C SMBUS 8HVSON Product overview: PCA9536TK,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9536TK,118 can be used for catalog matching and distributor lookup.
I/O Expander 4 I²C, SMBus 400kHz 8-HVSON (3x3)
I/O Expander 4 I²C, SMBus 400kHz 8-HVSON (3x3)
I/O Expander 4 I²C, SMBus 400kHz 8-HVSON (3x3)
I/O EXPANDER, 4 I/O, HVSON-8; Chip Configuration:4bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:HVSON; No. of Pins:8Pins; No. of I/O s:4I/O s; MSL:- RoHS Compliant: Yes
I/O Expander 4 I²C, SMBus 400 kHz 8-HVSON (3x3)
IC XPNDR 400KHZ I2C SMBUS 8HVSON
IC I/O EXPANDER I2C 4B 8HVSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 104208-PCA9536TK,118 | 749-PCA9536TK,118 | 568-4079-6-ND | 31AC6793 | PCA9536TK,118 | PCA9536TK,118 | PCA9536TK,118 |
| Product Name | Interface - Interface - I/O Expanders - PCA9536TK,118 | 400KHZ Interface Transceiver IC | I/O Expanders | I/o Expander, 4 I/o, Hvson-8; Chip Configuration Nxp | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V | Other; 2.3V ~ 5.5V | Other | Other; 2.3V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-HVSON (3x3) | Tape & Reel (TR) | 8-VFDFN Exposed Pad | HVSON | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface |