Microchip Technology, Inc. Interface - Interface - Controllers - OS81110AM-D1A-010204-V02 OS81110AM-D1A-010204-V02

Description
Manufacturer: Microchip Technology Win Source Part Number: 929728-OS81110AM-D1A -010204-V02 Operating Temperature Range: -40°C ~ 105°C Features: I²C Controller - I²C, I²S Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1680 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 929728-OS81110AM-D1A -010204-V02 Operating Temperature Range: -40°C ~ 105°C Features: I²C Controller - I²C, I²S Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1680 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - OS81110AM-D1A-010204-V02 - 929728-OS81110AM-D1A-010204-V02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - OS81110AM-D1A-010204-V02
929728-OS81110AM-D1A-010204-V02
Interface - Interface - Controllers - OS81110AM-D1A-010204-V02 929728-OS81110AM-D1A-010204-V02
Manufacturer: Microchip Technology Win Source Part Number: 929728-OS81110AM-D1A -010204-V02 Operating Temperature Range: -40°C ~ 105°C Features: I²C Controller - I²C, I²S Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1680 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 929728-OS81110AM-D1A-010204-V02
Operating Temperature Range: -40°C ~ 105°C
Features: I²C Controller - I²C, I²S Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1680
MSL Level: 3 (168 Hours)

Buy Now
Controllers - OS81110AM-D1A-010204-V02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I²C Controller I²C, I²S Interface

I²C Controller I²C, I²S Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
OS81110AM-D1A-010204-V02
Integrated Circuits (ICs) - Interface - Controllers OS81110AM-D1A-010204-V02
INIC 150MBPS MOST NETWORK

INIC 150MBPS MOST NETWORK

Supplier's Site
Interface - Controllers - OS81110AM-D1A-010204-V02 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
OS81110AM-D1A-010204-V02
Interface - Controllers OS81110AM-D1A-010204-V02
INIC 150MBPS MOST NETWORK

INIC 150MBPS MOST NETWORK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 929728-OS81110AM-D1A-010204-V02 OS81110AM-D1A-010204-V02 OS81110AM-D1A-010204-V02 OS81110AM-D1A-010204-V02
Product Name Interface - Interface - Controllers - OS81110AM-D1A-010204-V02 Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F373LC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type CQCC20
View Details
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI32267-C-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers