onsemi I/O Expanders PCA9535EMTTXG

Description
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - PCA9535EMTTXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

Buy Now Datasheet
I/O Expanders - PCA9535EMTTXGOSCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 100kHz 24-QFN (4x4)

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCA9535EMTTXG - 805341-PCA9535EMTTXG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9535EMTTXG
805341-PCA9535EMTTXG
Interface - Interface - I/O Expanders - PCA9535EMTTXG 805341-PCA9535EMTTXG
Manufacturer: ON Semiconductor Win Source Part Number: 805341-PCA9535EMTTXG Packaging: Reel Mounting Style: SMD Features: POR Output Type: Push-Pull Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -55°C ~ 125°C Clock Frequency: 100kHz Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Part Number Series: PCA9535E

Manufacturer: ON Semiconductor
Win Source Part Number: 805341-PCA9535EMTTXG
Packaging: Reel
Mounting Style: SMD
Features: POR
Output Type: Push-Pull
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -55°C ~ 125°C
Clock Frequency: 100kHz
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Part Number Series: PCA9535E

Buy Now Datasheet
16-bit 400kHz 5.5V QFN Interface Transceiver IC - 749-PCA9535EMTTXG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 400kHz 5.5V QFN Interface Transceiver IC
749-PCA9535EMTTXG
16-bit 400kHz 5.5V QFN Interface Transceiver IC 749-PCA9535EMTTXG
16-Bit I/O Expander, I2C, 400kHz, 5.5V, QFN Product overview: PCA9535EMTTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 400kHz, 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 400kHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535EMTTXG can be used for catalog matching and distributor lookup.

16-Bit I/O Expander, I2C, 400kHz, 5.5V, QFN Product overview: PCA9535EMTTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 400kHz, 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 400kHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535EMTTXG can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9535EMTTXG
Interface - I/O Expanders PCA9535EMTTXG
Interface - I/O Expanders 16-BIT I/O EXPANDER

Interface - I/O Expanders 16-BIT I/O EXPANDER

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PCA9535EMTTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PCA9535EMTTXG
Integrated Circuits (ICs) - Interface - I-O Expanders PCA9535EMTTXG
IC XPNDR 100KHZ I2C SMBUS 24QFN

IC XPNDR 100KHZ I2C SMBUS 24QFN

Supplier's Site
I/O Expanders - PCA9535EMTTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9535EMTTXG
I/O Expanders PCA9535EMTTXG
I/O Expander 16 I²C, SMBus 100 kHz 24-QFN (4x4)

I/O Expander 16 I²C, SMBus 100 kHz 24-QFN (4x4)

Buy Now Datasheet
I/o Expander, 16 I/o, Wqfn-24; Chip Configuration Onsemi - 50AC6542 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16 I/o, Wqfn-24; Chip Configuration Onsemi
50AC6542
I/o Expander, 16 I/o, Wqfn-24; Chip Configuration Onsemi 50AC6542
I/O EXPANDER, 16 I/O, WQFN-24; Chip Configuration:16bit; Bus Frequency:1MHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:WQFN; No. of Pins:24Pins; No. of I/O s:16I/O s RoHS Compliant: Yes

I/O EXPANDER, 16 I/O, WQFN-24; Chip Configuration:16bit; Bus Frequency:1MHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:WQFN; No. of Pins:24Pins; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
I/O Expanders - PCA9535EMTTXG - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9535EMTTXG
I/O Expanders PCA9535EMTTXG
IC I/O EXPANDER 16B 24WQFN

IC I/O EXPANDER 16B 24WQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9535EMTTXGOSTR-ND 805341-PCA9535EMTTXG 749-PCA9535EMTTXG PCA9535EMTTXG PCA9535EMTTXG PCA9535EMTTXG 50AC6542 PCA9535EMTTXG
Product Name I/O Expanders Interface - Interface - I/O Expanders - PCA9535EMTTXG 16-bit 400kHz 5.5V QFN Interface Transceiver IC Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/o Expander, 16 I/o, Wqfn-24; Chip Configuration Onsemi I/O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Sensor Interface Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other Other; 1.65V ~ 5.5V Other; 1.65V Other; 1.65V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Specialized - AD7569JRZ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type SOIC; 24-SOIC
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details