Intel Corporation Interface - Interface - Specialized - P8259A-2 P8259A-2

Description
P8259A - Interrupt Controller, 8086, 8088, MCS-80, MCS-85 Compatible, NMOS, PDIP28
Request a Quote Datasheet
Description
P8259A - Interrupt Controller, 8086, 8088, MCS-80, MCS-85 Compatible, NMOS, PDIP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - P8259A-2 - Rochester Electronics
Newburyport, MA, United States
P8259A - Interrupt Controller, 8086, 8088, MCS-80, MCS-85 Compatible, NMOS, PDIP28

P8259A - Interrupt Controller, 8086, 8088, MCS-80, MCS-85 Compatible, NMOS, PDIP28

Supplier's Site Datasheet
Interface - Interface - Specialized - P8259A-2 - 088400-P8259A-2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - P8259A-2
088400-P8259A-2
Interface - Interface - Specialized - P8259A-2 088400-P8259A-2
Manufacturer: Intel Win Source Part Number: 088400-P8259A-2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 088400-P8259A-2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
P8259A-2
Integrated Circuits (ICs) - Interface - Specialized P8259A-2
INTERRUPT CONTROLLER

INTERRUPT CONTROLLER

Supplier's Site
Controllers - P8259A-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
P8259A-2
Controllers P8259A-2
Controller Interface 28-DIP

Controller Interface 28-DIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number P8259A-2 088400-P8259A-2 P8259A-2 P8259A-2
Product Name Interface - Interface - Specialized - P8259A-2 Integrated Circuits (ICs) - Interface - Specialized Controllers
Package Type DIP; PDIP; PDIP28 DIP; 28-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3056-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology DSP, Serial
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers