Microsemi Corp. Interface - Interface - Controllers - PAS7401B-NGI PAS7401B-NGI

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 930010-PAS7401B-NGI Features: Ethernet - - MII Interface 384-FCBGA (17x17) Package: Tray Package: 384-BGA, FCBGA Family Name: PAS7401 Categories: Integrated Circuits (ICs) Case / Package: 384-FCBGA (17x17) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 930010-PAS7401B-NGI Features: Ethernet - - MII Interface 384-FCBGA (17x17) Package: Tray Package: 384-BGA, FCBGA Family Name: PAS7401 Categories: Integrated Circuits (ICs) Case / Package: 384-FCBGA (17x17) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PAS7401B-NGI - 930010-PAS7401B-NGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PAS7401B-NGI
930010-PAS7401B-NGI
Interface - Interface - Controllers - PAS7401B-NGI 930010-PAS7401B-NGI
Manufacturer: Microsemi Corporation Win Source Part Number: 930010-PAS7401B-NGI Features: Ethernet - - MII Interface 384-FCBGA (17x17) Package: Tray Package: 384-BGA, FCBGA Family Name: PAS7401 Categories: Integrated Circuits (ICs) Case / Package: 384-FCBGA (17x17) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Microsemi Corporation
Win Source Part Number: 930010-PAS7401B-NGI
Features: Ethernet - - MII Interface 384-FCBGA (17x17)
Package: Tray
Package: 384-BGA, FCBGA
Family Name: PAS7401
Categories: Integrated Circuits (ICs)
Case / Package: 384-FCBGA (17x17)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now
Controllers - PAS7401B-NGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PAS7401B-NGI
Controllers PAS7401B-NGI
Ethernet MII Interface 384-FCBGA (17x17)

Ethernet MII Interface 384-FCBGA (17x17)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PAS7401B-NGI
Integrated Circuits (ICs) - Interface - Controllers PAS7401B-NGI
IC ETHERNET MII 384FCBGA

IC ETHERNET MII 384FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930010-PAS7401B-NGI PAS7401B-NGI PAS7401B-NGI
Product Name Interface - Interface - Controllers - PAS7401B-NGI Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Specialized - 32P4903B-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHC126BQ-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers