IC XPNDR 400KHZ I2C 56TSSOP Product overview: PCA9505DGGY from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9505DGGY can be used for catalog matching and distributor lookup.
I/O Expander 40 I²C 400kHz 56-TSSOP
IC XPNDR 400KHZ I2C 56TSSOP
IC XPNDR 400KHZ I2C 56TSSOP
LCD DRIVER
I/O Expander 40 I²C 400 kHz 56-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-PCA9505DGGY | 568-PCA9505DGGYTR-ND | PCA9505DGGY | PCA9505DGGY | PCA9505DGGY |
| Product Name | 400KHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |
| Pd | 500 milliwatts |