Microchip Technology, Inc. Hot Swap Controllers MIC2595R-1YM-TR

Description
Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC
Description
Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2595R-1YM-TR is a single-channel, negative voltage hot swap controller designed for safe insertion and removal of circuit boards in live systems, specifically operating within a voltage range of -19V to -80V. It features a fast-responding circuit breaker that reacts to short circuit conditions in less than 1µs, along with user-programmable overcurrent detection response times. The device offers two circuit breaker functions: it can either latch the output off after a fault condition or automatically retry at a fixed duty cycle, depending on the configuration. This controller includes active current regulation to manage inrush currents and provides programmable undervoltage and overvoltage lockouts, as well as hysteresis settings. It also features staggered 'Power-Good' output signals for load sequencing, which can be configured as active-high or active-low. The MIC2595R-1YM-TR is suitable for applications in central office switching, -48V power distribution, and distributed power systems, making it a versatile choice for engineers looking to implement hot swap capabilities in their designs.

Datasheet Summary
Powered by GS/AI

The MIC2595R-1YM-TR is a single-channel, negative voltage hot swap controller designed for safe insertion and removal of circuit boards in live systems, specifically operating within a voltage range of -19V to -80V. It features a fast-responding circuit breaker that reacts to short circuit conditions in less than 1µs, along with user-programmable overcurrent detection response times. The device offers two circuit breaker functions: it can either latch the output off after a fault condition or automatically retry at a fixed duty cycle, depending on the configuration. This controller includes active current regulation to manage inrush currents and provides programmable undervoltage and overvoltage lockouts, as well as hysteresis settings. It also features staggered 'Power-Good' output signals for load sequencing, which can be configured as active-high or active-low. The MIC2595R-1YM-TR is suitable for applications in central office switching, -48V power distribution, and distributed power systems, making it a versatile choice for engineers looking to implement hot swap capabilities in their designs.

Suppliers

Company
Product
Description
Supplier Links
Hot Swap Controllers - MIC2595R-1YM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
MIC2595R-1YM-TR
Hot Swap Controllers MIC2595R-1YM-TR
Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Buy Now Datasheet
PMIC - Hot Swap Controllers - MIC2595R-1YM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
MIC2595R-1YM-TR
PMIC - Hot Swap Controllers MIC2595R-1YM-TR
IC HOT SWAP CTRLR -48V 14SOIC

IC HOT SWAP CTRLR -48V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number MIC2595R-1YM-TR MIC2595R-1YM-TR
Product Name Hot Swap Controllers PMIC - Hot Swap Controllers
Device Type CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details