NUVOTON TECHNOLOGY CORP. AMERICA
NPCE999LA0BX -- CONTROLLERS
Nuvoton Technology Corp. America
Controllers
NPCE999LA0BX
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Controllers
NPCE999LA0BX
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
NPCE999LA0BX |
NPCE999LA0BX |
NPCE999LA0BX |
|
Product Name
|
Controllers |
Interface - Controllers |
Integrated Circuits (ICs) - Interface - Controllers |
|
Device Type
|
CardBus Controller
|
Sensor Interface; CardBus Controller
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Supply Voltage
Other; 3V ~ 3.6V
Package Type
SSOP
View Details
5 suppliers
Device Type
Front End
Package Type
24-SMD Module
Pins
24 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
24-TSSOP (0.173\", 4.40mm Width)
View Details