The PCA9554 is an 8-bit I²C-bus and SMBus I/O port expander designed for applications requiring additional GPIO. It operates within a supply voltage range of 2.3V to 5.5V and supports a clock frequency of up to 400kHz. The device features eight configurable I/O pins, which default to input mode, and includes a polarity inversion register for active HIGH or LOW operation. An open-drain interrupt output signals changes in input states, enhancing system responsiveness. The PCA9554 is housed in a 16-pin SOIC package and is compatible with the PCF8574 series, although software modifications are necessary due to its enhanced capabilities. It also offers ESD protection exceeding 2000V HBM and is compliant with AEC-Q100 for automotive applications. This product is suitable for various applications, including sensors, switches, and LED control.
I/O Expander 8 I²C, SMBus 400kHz 16-SO
I/O Expander 8 I²C, SMBus 400kHz 16-SO
I/O Expander 8 I²C, SMBus 400kHz 16-SO
IC XPNDR 400KHZ I2C SMBUS 16SO Product overview: PCA9554AD,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554AD,118 can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400 kHz 16-SO
I/O EXPANDER, 8 BIT, 400KHZ, SOIC-16, FULL REEL; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
I/O EXPANDER, 8BIT, 400KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes
I/O EXPANDER, 8 I/O, SOIC-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-11910-2-ND | 749-PCA9554AD,118 | PCA9554AD,118 | 70R6651 |
| Product Name | I/O Expanders | 400KHZ Interface Transceiver IC | I/O Expanders | I/o Expander, 8 Bit, 400Khz, Soic-16, Full Reel; Chip Configuration Nxp |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | |
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |