I/O Expander 16 I²C, SMBus 400kHz 24-SO
IC XPNDR 400KHZ I2C SMBUS 24SO Product overview: PCA9535CD,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535CD,112 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 791484-PCA9535CD,112
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: PCA9535C
Categories: Integrated Circuits (ICs)
Clock Frequency: 400kHz
Manufacturer Package: 24-SO
Alternative Parts (Cross-Reference): PCA9535ECDWR2G; PCA9535EDWR2G; CAT9555WI-GT1; CAT9555WI-GT2;
Introduction Date: June 27, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC XPNDR 400KHZ I2C SMBUS 24SO
IC I/O EXPANDER I2C 16B 24SOIC
I/O Expander 16 I²C, SMBus 400 kHz 24-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9535CD,112-ND | 749-PCA9535CD,112 | 791484-PCA9535CD,112 | PCA9535CD,112 | PCA9535CD,112 | PCA9535CD,112 |
| Product Name | I/O Expanders | 400KHZ Interface Transceiver IC | Interface - Interface - I/O Expanders - PCA9535CD,112 | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Sensor Interface | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3 V ~ 5.5 V | Other | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |