Microchip Technology, Inc. Hot Swap Controllers MIC2595-1BM-TR

Description
Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC
Description
Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2595-1BM is a single-channel hot swap power controller designed for safe insertion and removal of circuit boards in live systems, specifically for negative voltage applications ranging from -19V to -80V. It features a fast-responding circuit breaker that reacts to short circuit conditions in less than 1µs, ensuring system protection. The device includes user-programmable overcurrent detection and offers two circuit breaker responses: it can either latch off the output or automatically retry after a fault condition, depending on the configuration. This controller supports active current regulation to manage inrush currents and includes programmable undervoltage and overvoltage lockouts, along with hysteresis settings. The MIC2595-1BM provides staggered 'Power-Good' output signals for load sequencing, making it suitable for applications in central office switching, -48V power distribution, and distributed power systems. It is packaged in a 14-pin SOIC format, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The MIC2595-1BM is a single-channel hot swap power controller designed for safe insertion and removal of circuit boards in live systems, specifically for negative voltage applications ranging from -19V to -80V. It features a fast-responding circuit breaker that reacts to short circuit conditions in less than 1µs, ensuring system protection. The device includes user-programmable overcurrent detection and offers two circuit breaker responses: it can either latch off the output or automatically retry after a fault condition, depending on the configuration. This controller supports active current regulation to manage inrush currents and includes programmable undervoltage and overvoltage lockouts, along with hysteresis settings. The MIC2595-1BM provides staggered 'Power-Good' output signals for load sequencing, making it suitable for applications in central office switching, -48V power distribution, and distributed power systems. It is packaged in a 14-pin SOIC format, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Hot Swap Controllers - MIC2595-1BM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
MIC2595-1BM-TR
Hot Swap Controllers MIC2595-1BM-TR
Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC

Buy Now Datasheet
PMIC - Hot Swap Controllers - MIC2595-1BM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
MIC2595-1BM-TR
PMIC - Hot Swap Controllers MIC2595-1BM-TR
IC HOT SWAP CTRLR -48V 14SOIC

IC HOT SWAP CTRLR -48V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number MIC2595-1BM-TR MIC2595-1BM-TR
Product Name Hot Swap Controllers PMIC - Hot Swap Controllers
Device Type CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 100-LQFP
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details