Win Source Part Number: 1011788-OS81118AF-D2
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 1,680
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: OS81118
INIC 150MBPS MOST NETWORK
INIC 150MBPS MOST NETWORK
USB Controller USB 2.0 USB Interface 72-QFN (10x10)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1011788-OS81118AF-D2A-020400-V11 | OS81118AF-D2A-020400-V11 | OS81118AF-D2A-020400-V11 | OS81118AF-D2A-020400-V11 |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |