Microchip Technology, Inc. Interface - Interface - Controllers - PAS5211A-F3EI PAS5211A-F3EI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930009-PAS5211A-F3EI Package: Tray Family Name: PAS5211 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 27 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930009-PAS5211A-F3EI Package: Tray Family Name: PAS5211 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 27 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PAS5211A-F3EI - 930009-PAS5211A-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PAS5211A-F3EI
930009-PAS5211A-F3EI
Interface - Interface - Controllers - PAS5211A-F3EI 930009-PAS5211A-F3EI
Manufacturer: Microchip Technology Win Source Part Number: 930009-PAS5211A-F3EI Package: Tray Family Name: PAS5211 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 27 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930009-PAS5211A-F3EI
Package: Tray
Family Name: PAS5211
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 27
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8542.31.0001

Buy Now
Interface - Controllers - PAS5211A-F3EI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PAS5211A-F3EI
Interface - Controllers PAS5211A-F3EI
FOUR-PORT GPON OLT SOC

FOUR-PORT GPON OLT SOC

Supplier's Site Datasheet
Controllers - PAS5211A-F3EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PAS5211A-F3EI
Controllers PAS5211A-F3EI
Interface

Interface

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PAS5211A-F3EI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PAS5211A-F3EI
Integrated Circuits (ICs) - Interface - Controllers PAS5211A-F3EI
FOUR-PORT GPON OLT SOC

FOUR-PORT GPON OLT SOC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930009-PAS5211A-F3EI PAS5211A-F3EI PAS5211A-F3EI PAS5211A-F3EI
Product Name Interface - Interface - Controllers - PAS5211A-F3EI Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907361P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS; ESD Protected
View Details
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
Hex unbuffered inverter - 74AHCU04PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI2493-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers