I/O Port Expander, I2C, 16-bit, Low-Power w/Interrupt, TSSOP24 7.8x4.4, 0.65P, 2500-REEL Product overview: PCA9535EDTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535EDTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1235963-PCA9535EDTR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
I/O Expander 16 I²C, SMBus 100kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 100kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 100kHz 24-TSSOP
IC XPND 100KHZ I2C SMBUS 24TSSOP
I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
I/O EXPANDER, 16BIT, 1MHZ, TSSOP-24; Chip Configuration:16bit;
Interface - I/O Expanders 16-BIT I/O EXPANDER
IC I/O EXPANDER 16B 24TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-PCA9535EDTR2G | 1235963-PCA9535EDTR2G | PCA9535EDTR2GOSDKR-ND | PCA9535EDTR2G | PCA9535EDTR2G | 14AC4822 | PCA9535EDTR2G | PCA9535EDTR2G |
| Product Name | Low-Power 16-bit Interface Transceiver IC | Interface - Interface - I/O Expanders - PCA9535EDTR2G | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/o Expander, 16Bit, 1Mhz, Tssop-24; Chip Configuration Onsemi | Interface - I/O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Pd | 600 milliwatts | 600 milliwatts | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |