Microchip Technology, Inc. Hot Swap Controllers MIC2596-2BTS

Description
Hot Swap Controller 2 Channel -48V 20-TSSOP
Datasheet
Description
Hot Swap Controller 2 Channel -48V 20-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Swap Controllers - MIC2596-2BTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
MIC2596-2BTS
Hot Swap Controllers MIC2596-2BTS
Hot Swap Controller 2 Channel -48V 20-TSSOP

Hot Swap Controller 2 Channel -48V 20-TSSOP

Buy Now Datasheet
Shenzhen, China
PMIC - Hot Swap Controllers
MIC2596-2BTS
PMIC - Hot Swap Controllers MIC2596-2BTS
IC HOT SWAP CTRLR -48V 20TSSOP

IC HOT SWAP CTRLR -48V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number MIC2596-2BTS MIC2596-2BTS
Product Name Hot Swap Controllers PMIC - Hot Swap Controllers
Device Type CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Controllers - 448-CY7C68320C-100AXA-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details