IC XPND 400KHZ I2C SMBUS 16TSSOP Product overview: PCA9554CPWJ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554CPWJ can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
Manufacturer: NXP
Win Source Part Number: 888714-PCA9554CPWJ
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 8 I²C, SMBus 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 8
Family Name: PCA9554
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935299383118, 568-9918-6, 568-9918-1, 568-9918-2
IC XPND 400KHZ I2C SMBUS 16TSSOP
IC GPIO EXPANDER 16TSSOP
I/O EXPANDER, 8BIT, 400KHZ, TSSOP-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of RoHS Compliant: Yes
Interface - I/O Expanders 8b I2C/SMBus IO Port I2C Fixed Address
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-PCA9554CPWJ | 568-9918-1-ND | 888714-PCA9554CPWJ | PCA9554CPWJ | PCA9554CPWJ | 61AC1271 | PCA9554CPWJ | PCA9554CPWJ |
| Product Name | 400KHZ Interface Transceiver IC | I/O Expanders | Interface - Interface - I/O Expanders - PCA9554CPWJ | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/o Expander, 8Bit, 400Khz, Tssop-16; Chip Configuration Nxp | Interface - I/O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | |||||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other | Other; 1.65V ~ 5.5V | Other; 1.65V | Other; 1.65V ~ 5.5V | ||
| Pd | 200 milliwatts | 200 milliwatts |